Renesas Electronics Corporation Digital Potentiometers X9252WV24I-2.7

Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9252WV24I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9252WV24I-2.7-ND
Digital Potentiometers X9252WV24I-2.7-ND
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252WV24I-2.7
1118266-X9252WV24I-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252WV24I-2.7 1118266-X9252WV24I-2.7
Manufacturer: Intersil Win Source Part Number: 1118266-X9252WV24I-2 .7 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1118266-X9252WV24I-2.7
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9252WV24I-2.7
10KOHM Digital Potentiometer 717-X9252WV24I-2.7
IC DGT POT 10KOHM 256TAP 24TSSOP Product overview: X9252WV24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252WV24I-2.7 can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 256TAP 24TSSOP Product overview: X9252WV24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252WV24I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9252WV24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9252WV24I-2.7
Data Acquisition - Digital Potentiometers X9252WV24I-2.7
IC DGT POT 10KOHM 256TAP 24TSSOP

IC DGT POT 10KOHM 256TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9252WV24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9252WV24I-2.7
Digital Potentiometers X9252WV24I-2.7
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Buy Now
Digital Potentiometers - X9252WV24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9252WV24I-2.7
Digital Potentiometers X9252WV24I-2.7
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9252WV24I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9252WV24I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9252WV24I-2.7
IC DGT POT 10KOHM 256TAP 24TSSOP

IC DGT POT 10KOHM 256TAP 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9252WV24I-2.7-ND 1118266-X9252WV24I-2.7 717-X9252WV24I-2.7 X9252WV24I-2.7 X9252WV24I-2.7 X9252WV24I-2.7
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9252WV24I-2.7 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-TSSOP 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data