Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281159-X9252UV24I-2
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C, Up/Down (U/D, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: X9252
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 50
Quad Digitally-Controlled
IC DGT POT 50KOHM 256TAP 24TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281159-X9252UV24I-2.7 | 717-X9252UV24I-2.7 | X9252UV24I-2.7 | X9252UV24I-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9252UV24I-2.7 | Quad 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |