Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24I-2.7 X9252TV24I-2.7

Description
Manufacturer: Intersil Win Source Part Number: 043776-X9252TV24I-2. 7 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 043776-X9252TV24I-2. 7 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X9252TV24I-2.7 is a quad digitally controlled potentiometer featuring 256 wiper tap points with a resolution of 0.4%. It operates via a 2-wire serial interface, allowing for both write and read operations, as well as an Up/Down interface for individual potentiometer control. The device includes nonvolatile storage for wiper positions, which are recalled upon power-up, and has a typical wiper resistance of 40Ω. It supports a supply voltage range of 2.7V to 5.5V and is available in total pot resistance options of 2.8kΩ and 10kΩ. The X9252TV24I-2.7 is packaged in a 24-lead TSSOP and is RoHS compliant, making it suitable for various applications including bias voltage programming and ladder networks. The device also features a low standby current of less than 100µA and a maximum wiper current of 3mA, with an endurance rating of 100,000 data changes per bit per register and a data retention period of 100 years.

Datasheet Summary
Powered by GS/AI

The X9252TV24I-2.7 is a quad digitally controlled potentiometer featuring 256 wiper tap points with a resolution of 0.4%. It operates via a 2-wire serial interface, allowing for both write and read operations, as well as an Up/Down interface for individual potentiometer control. The device includes nonvolatile storage for wiper positions, which are recalled upon power-up, and has a typical wiper resistance of 40Ω. It supports a supply voltage range of 2.7V to 5.5V and is available in total pot resistance options of 2.8kΩ and 10kΩ. The X9252TV24I-2.7 is packaged in a 24-lead TSSOP and is RoHS compliant, making it suitable for various applications including bias voltage programming and ladder networks. The device also features a low standby current of less than 100µA and a maximum wiper current of 3mA, with an endurance rating of 100,000 data changes per bit per register and a data retention period of 100 years.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24I-2.7
043776-X9252TV24I-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24I-2.7 043776-X9252TV24I-2.7
Manufacturer: Intersil Win Source Part Number: 043776-X9252TV24I-2. 7 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 043776-X9252TV24I-2.7
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad TSSOP Digital Potentiometer - 717-X9252TV24I-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Digital Potentiometer
717-X9252TV24I-2.7
Quad TSSOP Digital Potentiometer 717-X9252TV24I-2.7
IC DCP QUAD 100K 256TAP 24-TSSOP Product overview: X9252TV24I-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252TV24I-2.7 can be used for catalog matching and distributor lookup.

IC DCP QUAD 100K 256TAP 24-TSSOP Product overview: X9252TV24I-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252TV24I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9252TV24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9252TV24I-2.7
Data Acquisition - Digital Potentiometers X9252TV24I-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9252TV24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9252TV24I-2.7
Digital Potentiometers X9252TV24I-2.7
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 043776-X9252TV24I-2.7 717-X9252TV24I-2.7 X9252TV24I-2.7 X9252TV24I-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24I-2.7 Quad TSSOP Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details