Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24-2.7 X9252TV24-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281156-X9252TV24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: X9252 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 50
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281156-X9252TV24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: X9252 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24-2.7
1281156-X9252TV24-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24-2.7 1281156-X9252TV24-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281156-X9252TV24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: X9252 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 50

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281156-X9252TV24-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: X9252
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 50

Buy Now
Quad 100KOHM Digital Potentiometer - 717-X9252TV24-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 100KOHM Digital Potentiometer
717-X9252TV24-2.7
Quad 100KOHM Digital Potentiometer 717-X9252TV24-2.7
Quad Digitally-Controlled (XDCP) potentiometer | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9252TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252TV24-2.7 can be used for catalog matching and distributor lookup.

Quad Digitally-Controlled (XDCP) potentiometer | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9252TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252TV24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9252TV24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9252TV24-2.7
Data Acquisition - Digital Potentiometers X9252TV24-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9252TV24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9252TV24-2.7
Digital Potentiometers X9252TV24-2.7
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281156-X9252TV24-2.7 717-X9252TV24-2.7 X9252TV24-2.7 X9252TV24-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9252TV24-2.7 Quad 100KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details