Renesas Electronics Corporation Digital Potentiometers X9251UV24I-2.7

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9251UV24I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9251UV24I-2.7-ND
Digital Potentiometers X9251UV24I-2.7-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
 - X9251UV24I-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Supplier's Site Datasheet
Digital Potentiometers - X9251UV24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9251UV24I-2.7
Digital Potentiometers X9251UV24I-2.7
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9251UV24I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9251UV24I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9251UV24I-2.7
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9251UV24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9251UV24I-2.7
Data Acquisition - Digital Potentiometers X9251UV24I-2.7
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9251UV24I-2.7-ND X9251UV24I-2.7 X9251UV24I-2.7 X9251UV24I-2.7 X9251UV24I-2.7
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers