Renesas Electronics Corporation Quad 50KOHM Digital Potentiometer X9251US24-2.7

Description
Quad Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9251US24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251US24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9251US24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251US24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 50KOHM Digital Potentiometer - 717-X9251US24-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 50KOHM Digital Potentiometer
717-X9251US24-2.7
Quad 50KOHM Digital Potentiometer 717-X9251US24-2.7
Quad Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9251US24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251US24-2.7 can be used for catalog matching and distributor lookup.

Quad Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9251US24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251US24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9251US24-2.7
1281153-X9251US24-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9251US24-2.7 1281153-X9251US24-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281153-X9251US24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: X9251 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281153-X9251US24-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: X9251
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 300 (Maximum)

Buy Now
Digital Potentiometers - X9251US24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9251US24-2.7
Digital Potentiometers X9251US24-2.7
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9251US24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9251US24-2.7
Data Acquisition - Digital Potentiometers X9251US24-2.7
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9251US24-2.7 1281153-X9251US24-2.7 X9251US24-2.7 X9251US24-2.7
Product Name Quad 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9251US24-2.7 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details