Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9251TV24I

Description
Win Source Part Number: 1105109-X9251TV24I Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 220 (Max) Voltage - Supply: 5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9251 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1105109-X9251TV24I Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 220 (Max) Voltage - Supply: 5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9251 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1105109-X9251TV24I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1105109-X9251TV24I
Win Source Part Number: 1105109-X9251TV24I Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 220 (Max) Voltage - Supply: 5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9251 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105109-X9251TV24I
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 62
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 220 (Max)
Voltage - Supply: 5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9251
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
100KOHM TSSOP Digital Potentiometer - 717-X9251TV24I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM TSSOP Digital Potentiometer
717-X9251TV24I
100KOHM TSSOP Digital Potentiometer 717-X9251TV24I
IC DGT POT 100KOHM 256TP 24TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP Product overview: X9251TV24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24I can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 256TP 24TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP Product overview: X9251TV24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9251TV24I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9251TV24I
Data Acquisition - Digital Potentiometers X9251TV24I
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9251TV24I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9251TV24I
Digital Potentiometers X9251TV24I
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1105109-X9251TV24I 717-X9251TV24I X9251TV24I X9251TV24I
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 100KOHM TSSOP Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers