Renesas Electronics Corporation 100KOHM Digital Potentiometer X9251TV24-2.7

Description
IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9251TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9251TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-X9251TV24-2.7
100KOHM Digital Potentiometer 717-X9251TV24-2.7
IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9251TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24-2.7 can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9251TV24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9251TV24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9251TV24-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9251TV24-2.7-ND
Digital Potentiometers X9251TV24-2.7-ND
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9251TV24-2.7
1281152-X9251TV24-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9251TV24-2.7 1281152-X9251TV24-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281152-X9251TV24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: X9251 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281152-X9251TV24-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: X9251
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 300 (Maximum)

Buy Now
Data Acquisition - Digital Potentiometers - X9251TV24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9251TV24-2.7
Data Acquisition - Digital Potentiometers X9251TV24-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9251TV24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9251TV24-2.7
Digital Potentiometers X9251TV24-2.7
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9251TV24-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9251TV24-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9251TV24-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-X9251TV24-2.7 X9251TV24-2.7-ND 1281152-X9251TV24-2.7 X9251TV24-2.7 X9251TV24-2.7 X9251TV24-2.7
Product Name 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9251TV24-2.7 Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "24-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details