Renesas Electronics Corporation Quad Digitally Controlled Potentiometer (XDCP™) X9250UV24IZ

Description
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometer (XDCP™) - X9250UV24IZ - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometer (XDCP™)
X9250UV24IZ
Quad Digitally Controlled Potentiometer (XDCP™) X9250UV24IZ
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250UV24IZ
1281146-X9250UV24IZ
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250UV24IZ 1281146-X9250UV24IZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281146-X9250UV24IZ Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: X9250 Manufacturer Pack Quantity: 62 MSL Level: 5 (48 Hours) Supply Voltage (V): ±5V Taps per POT: 256 Resistance - Wiper (Ohms): 150

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281146-X9250UV24IZ
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: X9250
Manufacturer Pack Quantity: 62
MSL Level: 5 (48 Hours)
Supply Voltage (V): ±5V
Taps per POT: 256
Resistance - Wiper (Ohms): 150

Buy Now
Digital Potentiometers - X9250UV24IZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9250UV24IZ-ND
Digital Potentiometers X9250UV24IZ-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9250UV24IZ
50KOHM Digital Potentiometer 717-X9250UV24IZ
IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9250UV24IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250UV24IZ can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9250UV24IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250UV24IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9250UV24IZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9250UV24IZ
Data Acquisition - Digital Potentiometers X9250UV24IZ
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,tssop,24Pin,plastic Rohs Compliant Renesas - 06M0698 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,24Pin,plastic Rohs Compliant Renesas
06M0698
Ic,digital Potentiometer,cmos,tssop,24Pin,plastic Rohs Compliant Renesas 06M0698
IC,Digital Potentiometer,CMOS,T SSOP,24PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,24PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - X9250UV24IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9250UV24IZ
Digital Potentiometers X9250UV24IZ
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9250UV24IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9250UV24IZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9250UV24IZ
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number X9250UV24IZ 1281146-X9250UV24IZ X9250UV24IZ-ND 717-X9250UV24IZ X9250UV24IZ 06M0698 X9250UV24IZ X9250UV24IZ
Product Name Quad Digitally Controlled Potentiometer (XDCP™) Data Acquisition - Data Acquisition - Digital Potentiometers - X9250UV24IZ Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,24Pin,plastic Rohs Compliant Renesas Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data