Digital Potentiometer
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
DIGIPOT, 4 FUNC, 256 PSTN
IC DGT POT 50KOHM 256TAP 24TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9250UV24-2.7 | X9250UV24-2.7-ND | X9250UV24-2.7 | X9250UV24-2.7 | X9250UV24-2.7 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts |