Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
DIGIPOT, 4 FUNC, 256 PSTN
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9250US24 | X9250US24-ND | X9250US24 | X9250US24 | X9250US24 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | ||||
| Tolerance | 20 +/- % | ||||
| Operating DC Voltage | 5 volts |