The X9250US24-2.7 is a quad digital potentiometer featuring four independent potentiometers in a single package, each with 256 resistor taps and a resolution of 0.4%. It operates via an SPI serial interface and has a typical wiper resistance of 40Ω at a supply voltage of 5V. The device supports a wide supply voltage range from 2.7V to 5.5V for VCC and V+, and -2.7V to -5.5V for V-. It includes four nonvolatile data registers for each potentiometer, allowing for nonvolatile storage of wiper positions, with a data retention of up to 100 years and an endurance of 100,000 data changes per bit per register. The X9250US24-2.7 is available in a 24-lead SOIC package and has a low standby current of less than 5µA. This product is suitable for applications requiring precise control and parameter adjustments in various electronic circuits.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9250US24-2.7-ND | X9250US24-2.7 | X9250US24-2.7 | X9250US24-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts |