Renesas Electronics Corporation Quad 100kOhm TSSOP Digital Potentiometer X9250TV24-2.7

Description
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin TSSOP / IC XDCP QUAD 256TAP 100K 24TSSOP Product overview: X9250TV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TV24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin TSSOP / IC XDCP QUAD 256TAP 100K 24TSSOP Product overview: X9250TV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TV24-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 100kOhm TSSOP Digital Potentiometer - 717-X9250TV24-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 100kOhm TSSOP Digital Potentiometer
717-X9250TV24-2.7
Quad 100kOhm TSSOP Digital Potentiometer 717-X9250TV24-2.7
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin TSSOP / IC XDCP QUAD 256TAP 100K 24TSSOP Product overview: X9250TV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TV24-2.7 can be used for catalog matching and distributor lookup.

Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin TSSOP / IC XDCP QUAD 256TAP 100K 24TSSOP Product overview: X9250TV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TV24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250TV24-2.7
043774-X9250TV24-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9250TV24-2.7 043774-X9250TV24-2.7
Manufacturer: Intersil Win Source Part Number: 043774-X9250TV24-2.7 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Family Name: X9250 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: ±2.7 V to 5.5 V Alternative Parts (Cross-Reference): X9250TB24-2.7; X9250TS24-2.7; X9250TS24-2.7T1; X9250TS24Z-2.7; Introduction Date: February 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 043774-X9250TV24-2.7
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Family Name: X9250
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: ±2.7 V to 5.5 V
Alternative Parts (Cross-Reference): X9250TB24-2.7; X9250TS24-2.7; X9250TS24-2.7T1; X9250TS24Z-2.7;
Introduction Date: February 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - X9250TV24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9250TV24-2.7
Digital Potentiometers X9250TV24-2.7
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9250TV24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9250TV24-2.7
Data Acquisition - Digital Potentiometers X9250TV24-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9250TV24-2.7 043774-X9250TV24-2.7 X9250TV24-2.7 X9250TV24-2.7
Product Name Quad 100kOhm TSSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9250TV24-2.7 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details