Renesas Electronics Corporation Quad Digitally Controlled Potentiometer (XDCP™) X9250TS24Z-2.7T1

Description
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometer (XDCP™) - X9250TS24Z-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometer (XDCP™)
X9250TS24Z-2.7T1
Quad Digitally Controlled Potentiometer (XDCP™) X9250TS24Z-2.7T1
The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the SPI bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - X9250TS24Z-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9250TS24Z-2.7T1-ND
Digital Potentiometers X9250TS24Z-2.7T1-ND
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas - 06M0689 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas
06M0689
Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas 06M0689
IC,Digital Potentiometer,CMOS,S OP,24PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,SOP,24PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - X9250TS24Z-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9250TS24Z-2.7T1
Data Acquisition - Digital Potentiometers X9250TS24Z-2.7T1
IC DGT POT 100KOHM 256TAP 24SOIC

IC DGT POT 100KOHM 256TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9250TS24Z-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9250TS24Z-2.7T1
Digital Potentiometers X9250TS24Z-2.7T1
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9250TS24Z-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9250TS24Z-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9250TS24Z-2.7T1
IC DGT POT 100KOHM 256TAP 24SOIC

IC DGT POT 100KOHM 256TAP 24SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9250TS24Z-2.7T1 X9250TS24Z-2.7T1-ND 06M0689 X9250TS24Z-2.7T1 X9250TS24Z-2.7T1 X9250TS24Z-2.7T1
Product Name Quad Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details