The X9250TS24I is a quad digitally controlled potentiometer featuring four independent potentiometers in a single package, each with 256 resistor taps and a resolution of 0.4%. It operates via an SPI serial interface, allowing for easy integration into various applications. The device has a typical wiper resistance of 40 ,Ѷ at a supply voltage of 5V and supports a wide supply voltage range from 2.7V to 5.5V for VCC and V+ and -2.7V to -5.5V for V-. Each potentiometer includes four nonvolatile data registers for storing wiper positions, ensuring data retention for up to 100 years and an endurance of 100,000 data changes per bit per register. The X9250TS24I is available in multiple package types, including 24-lead SOIC, TSSOP, and CSP, making it versatile for different design requirements. The device also features a low standby current of less than 5µA, enhancing its suitability for low-power applications.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281141-X9250TS24I
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: X9250
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): ±5V
Taps per POT: 256
Resistance - Wiper (Ohms): 150
Quad Digitally Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9250TS24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TS24I can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 256TAP 24SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281141-X9250TS24I | 717-X9250TS24I | X9250TS24I | X9250TS24I |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9250TS24I | Quad 100KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % |