Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281140-X9250TS24
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: X9250
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): ±5V
Taps per POT: 256
Resistance - Wiper (Ohms): 150
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9250TS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9250TS24 can be used for catalog matching and distributor lookup.
Digital Potentiometer, 4 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
IC DGT POT 100KOHM 256TAP 24SOIC
IC DGT POT 100KOHM 256TAP 24SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281140-X9250TS24 | 717-X9250TS24 | X9250TS24 | X9250TS24-ND | X9250TS24 | X9250TS24 | X9250TS24 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9250TS24 | 100KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Mounting / Packaging | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |