Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281131-X9241AYVZ
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: X9241A
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
IC DGTL POT 2KOHM 64TAP 20TSSOP Product overview: X9241AYVZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYVZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGTL POT 2KOHM 64TAP 20TSSOP
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
IC DGTL POT 2KOHM 64TAP 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1281131-X9241AYVZ | 717-X9241AYVZ | X9241AYVZ-ND | X9241AYVZ | X9241AYVZ | X9241AYVZ |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYVZ | 2KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |