IC DGTL POT 2KOHM 64TAP 20SOIC Product overview: X9241AYSZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYSZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGTL POT 2KOHM 64TAP 20SOIC
IC DGTL POT 2KOHM 64TAP 20SOIC
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-X9241AYSZ | X9241AYSZ-ND | X9241AYSZ | X9241AYSZ | X9241AYSZ |
| Product Name | 2KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 20-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms |