Renesas Electronics Corporation Quad 2kOhm SOIC Digital Potentiometer X9241AYSIT1

Description
IC XDCP QUAD 4X2K EE 20-SOIC / Digital Potentiometer 2kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9241AYSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 2kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYSIT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XDCP QUAD 4X2K EE 20-SOIC / Digital Potentiometer 2kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9241AYSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 2kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYSIT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2kOhm SOIC Digital Potentiometer - 717-X9241AYSIT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2kOhm SOIC Digital Potentiometer
717-X9241AYSIT1
Quad 2kOhm SOIC Digital Potentiometer 717-X9241AYSIT1
IC XDCP QUAD 4X2K EE 20-SOIC / Digital Potentiometer 2kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9241AYSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 2kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYSIT1 can be used for catalog matching and distributor lookup.

IC XDCP QUAD 4X2K EE 20-SOIC / Digital Potentiometer 2kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9241AYSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 2kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYSIT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYSIT1
799442-X9241AYSIT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYSIT1 799442-X9241AYSIT1
Manufacturer: Intersil Win Source Part Number: 799442-X9241AYSIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9241 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5241J-25-TE13; CAT5241WI-25-TE13; CAT5241W-25; CAT5241W-25-TE13; Introduction Date: August 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799442-X9241AYSIT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Part Status: Obsolete(EOL)
Family Name: X9241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CAT5241J-25-TE13; CAT5241WI-25-TE13; CAT5241W-25; CAT5241W-25-TE13;
Introduction Date: August 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9241AYSIT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AYSIT1
Data Acquisition - Digital Potentiometers X9241AYSIT1
IC DGTL POT 2KOHM 64TAP 20SOIC

IC DGTL POT 2KOHM 64TAP 20SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9241AYSIT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AYSIT1
Digital Potentiometers X9241AYSIT1
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9241AYSIT1 799442-X9241AYSIT1 X9241AYSIT1 X9241AYSIT1
Product Name Quad 2kOhm SOIC Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYSIT1 Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2000 ohms 2000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details