Renesas Electronics Corporation Digital Potentiometers X9241AYPZ

Description
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AYPZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9241AYPZ-ND
Digital Potentiometers X9241AYPZ-ND
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP

Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP

Buy Now Datasheet
Singapore, Singapore
2KOHM Digital Potentiometer
717-X9241AYPZ
2KOHM Digital Potentiometer 717-X9241AYPZ
IC DGTL POT 2KOHM 64TAP 20DIP Product overview: X9241AYPZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYPZ can be used for catalog matching and distributor lookup.

IC DGTL POT 2KOHM 64TAP 20DIP Product overview: X9241AYPZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AYPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYPZ
1281125-X9241AYPZ
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYPZ 1281125-X9241AYPZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281125-X9241AYPZ Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X9241A Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281125-X9241AYPZ
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: X9241A
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40

Buy Now
Data Acquisition - Digital Potentiometers - X9241AYPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AYPZ
Data Acquisition - Digital Potentiometers X9241AYPZ
IC DGTL POT 2KOHM 64TAP 20DIP

IC DGTL POT 2KOHM 64TAP 20DIP

Supplier's Site Datasheet
Digital Potentiometers - X9241AYPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AYPZ
Digital Potentiometers X9241AYPZ
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP

Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9241AYPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9241AYPZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9241AYPZ
IC DGTL POT 2KOHM 64TAP 20DIP

IC DGTL POT 2KOHM 64TAP 20DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9241AYPZ-ND 717-X9241AYPZ 1281125-X9241AYPZ X9241AYPZ X9241AYPZ X9241AYPZ
Product Name Digital Potentiometers 2KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AYPZ Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole; "20-DIP 20-DIP (0.300", 7.62mm) ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 2274834 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 25 ohms
Temperature Coefficient 50 ±ppm/°C
View Details