Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
IC DGTL POT 2KOHM 64TAP 20DIP
IC DGTL POT 2KOHM 64TAP 20DIP
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9241AYPIZ-ND | X9241AYPIZ | X9241AYPIZ | X9241AYPIZ |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "20-DIP | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Linear | |||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts | 5 volts |