Renesas Electronics Corporation Digital Potentiometers X9241AWST2

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AWST2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9241AWST2-ND
Digital Potentiometers X9241AWST2-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Digital Potentiometers - X9241AWST2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AWST2
Digital Potentiometers X9241AWST2
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9241AWST2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AWST2
Data Acquisition - Digital Potentiometers X9241AWST2
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9241AWST2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9241AWST2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9241AWST2
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9241AWST2-ND X9241AWST2 X9241AWST2 X9241AWST2
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details