The X9241A integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated microcircuit.brbr The digitally controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 nonvolatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power up recalls the contents of DR0 to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Manufacturer: Renesas Electronics America
Win Source Part Number: 903483-X9241AWSIZT1
Series: XDCP™
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: X9241
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9241AWSIZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AWSIZT1 can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 64TAP 20SOIC
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGTL POT 10KOHM 64TAP 20SOIC
IC,Digital Potentiometer,CMOS,S
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | X9241AWSIZT1 | 903483-X9241AWSIZT1 | X9241AWSIZT1-ND | 717-X9241AWSIZT1 | X9241AWSIZT1 | X9241AWSIZT1 | X9241AWSIZT1 | 79K9069 |
| Product Name | Quad Digital Controlled Potentiometers (XDCP™), Non-Volatile/Low Power/2-Wire/64 Taps | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AWSIZT1 | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,20Pin,plastic Rohs Compliant Renesas |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "20-SOIC | 20-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |