Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
IC DGTL POT 10KOHM 64TAP 20DIP Product overview: X9241AWPI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AWPI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281118-X9241AWPI
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: X9241A
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
IC DGTL POT 10KOHM 64TAP 20DIP
IC DGTL POT 10KOHM 64TAP 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9241AWPI-ND | 717-X9241AWPI | 1281118-X9241AWPI | X9241AWPI | X9241AWPI | X9241AWPI |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AWPI | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "20-DIP | 20-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts |