Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Digital Potentiometer, 4 Func, 10000ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDIP20
DIGIPOT, 4 FUNC, 64 PSTN
IC DGTL POT 10KOHM 64TAP 20DIP
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9241AWP-ND | X9241AWP | X9241AWP | X9241AWP | X9241AWP |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Mounting / Packaging | ThroughHole; "20-DIP | ThroughHole | ThroughHole | ||
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | ||||
| Operating DC Voltage | 5 volts | 5 volts |