Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AUVT1 X9241AUVT1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939173-X9241AUVT1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9241A Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939173-X9241AUVT1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9241A Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AUVT1
939173-X9241AUVT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AUVT1 939173-X9241AUVT1
Manufacturer: Renesas Electronics America Win Source Part Number: 939173-X9241AUVT1 Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9241A Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 939173-X9241AUVT1
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X9241A
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-X9241AUVT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9241AUVT1
50KOHM Digital Potentiometer 717-X9241AUVT1
IC DGTL POT 50KOHM 64TAP 20TSSOP Product overview: X9241AUVT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AUVT1 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP 20TSSOP Product overview: X9241AUVT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AUVT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9241AUVT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AUVT1
Data Acquisition - Digital Potentiometers X9241AUVT1
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9241AUVT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AUVT1
Digital Potentiometers X9241AUVT1
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 939173-X9241AUVT1 717-X9241AUVT1 X9241AUVT1 X9241AUVT1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AUVT1 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers