Renesas Electronics Corporation Digital Potentiometers X9241AUVIT2

Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AUVIT2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9241AUVIT2-ND
Digital Potentiometers X9241AUVIT2-ND
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9241AUVIT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9241AUVIT2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9241AUVIT2
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9241AUVIT2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AUVIT2
Data Acquisition - Digital Potentiometers X9241AUVIT2
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9241AUVIT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AUVIT2
Digital Potentiometers X9241AUVIT2
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9241AUVIT2-ND X9241AUVIT2 X9241AUVIT2 X9241AUVIT2
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers