Renesas Electronics Corporation Digital Potentiometers X9241AUVI

Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AUVI-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9241AUVI-ND
Digital Potentiometers X9241AUVI-ND
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9241AUVI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AUVI
Data Acquisition - Digital Potentiometers X9241AUVI
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9241AUVI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9241AUVI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9241AUVI
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site
Digital Potentiometers - X9241AUVI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AUVI
Digital Potentiometers X9241AUVI
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9241AUVI-ND X9241AUVI X9241AUVI X9241AUVI
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details