Renesas Electronics Corporation Digital Potentiometers X9241AUSZT1

Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AUSZT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9241AUSZT1-ND
Digital Potentiometers X9241AUSZT1-ND
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Digital Potentiometers - X9241AUSZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AUSZT1
Digital Potentiometers X9241AUSZT1
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9241AUSZT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9241AUSZT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9241AUSZT1
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9241AUSZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AUSZT1
Data Acquisition - Digital Potentiometers X9241AUSZT1
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9241AUSZT1-ND X9241AUSZT1 X9241AUSZT1 X9241AUSZT1
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details