Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Digital Potentiometer, 4 Func, 50000ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDIP20
Digital Potentiometer, 4 Func, 50000ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDIP20
IC DGTL POT 50KOHM 64TAP 20DIP
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C Interface 20-PDIP
IC DGTL POT 50KOHM 64TAP 20DIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9241AUP-ND | X9241AUP | X9241AUP | X9241AUP | X9241AUP |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | ThroughHole; "20-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts |