Manufacturer: Intersil
Win Source Part Number: 129536-X9241AMSZT1
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 2k, 10k, 10k, 50k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC Product overview: X9241AMSZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AMSZT1 can be used for catalog matching and distributor lookup.
IC DGT POT 2/10/10/50KOHM 20SOIC
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors |
| Product Number | 129536-X9241AMSZT1 | X9241AMSZT1-ND | 717-X9241AMSZT1 | X9241AMSZT1 | X9241AMSZT1 | X9241AMSZT1 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AMSZT1 | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 2000 to 50000 ohms | 2000 to 50000 ohms | 2000 to 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |