Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281109-X9241AMSI
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2k, 10k, 10k, 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: X9241A
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
IC DGT POT 2/10/10/50KOHM 20SOIC Product overview: X9241AMSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AMSI can be used for catalog matching and distributor lookup.
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1281109-X9241AMSI | 717-X9241AMSI | X9241AMSI-ND | X9241AMSI | X9241AMSI | X9241AMSI |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AMSI | 50KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 2000 to 50000 ohms | 2000 to 50000 ohms | 2000 to 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |