The X9241AMS is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS microcircuit. Each potentiometer offers 64 taps and can be configured as either a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control, parameter adjustments, and signal processing. The device operates via a 2-wire I²C interface, allowing for direct read and write access to its registers. It includes a volatile Wiper Counter Register (WCR) and four non-volatile Data Registers (DR0 to DR3) for storing wiper positions. The X9241AMS supports terminal voltages of +5V and -3.0V, and it is available in multiple resistor values: 2kΩ, 10kΩ, and 50kΩ, with the option for cascading to achieve higher resistance values. This product is designed for low power consumption and high reliability, with an endurance rating of 100,000 data changes per bit per register and a data retention period of up to 100 years. It is offered in a 20-lead SOIC package and is RoHS compliant.
IC DGT POT 2/10/10/50KOHM 20SOIC Product overview: X9241AMS from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9241AMS can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281108-X9241AMS
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2k, 10k, 10k, 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: X9241A
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC
IC DGT POT 2/10/10/50KOHM 20SOIC
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Chip Resistors |
| Product Number | 717-X9241AMS | 1281108-X9241AMS | X9241AMS-ND | X9241AMS | X9241AMS | X9241AMS |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9241AMS | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 20-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 2000 to 50000 ohms | 2000 to 50000 ohms | 2000 to 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |