Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9221UPI X9221UPI

Description
Manufacturer: Intersil Win Source Part Number: 043771-X9221UPI Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 043771-X9221UPI Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221UPI
043771-X9221UPI
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221UPI 043771-X9221UPI
Manufacturer: Intersil Win Source Part Number: 043771-X9221UPI Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 043771-X9221UPI
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Dual Digital Potentiometer - 717-X9221UPI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Digital Potentiometer
717-X9221UPI
Dual Digital Potentiometer 717-X9221UPI
IC DCP DUAL 50K 64TP 20DIP Product overview: X9221UPI from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221UPI can be used for catalog matching and distributor lookup.

IC DCP DUAL 50K 64TP 20DIP Product overview: X9221UPI from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221UPI can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9221UPI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221UPI
Data Acquisition - Digital Potentiometers X9221UPI
IC DGTL POT 50KOHM 64TAP 20DIP

IC DGTL POT 50KOHM 64TAP 20DIP

Supplier's Site Datasheet
Digital Potentiometers - X9221UPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221UPI
Digital Potentiometers X9221UPI
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-PDIP

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 043771-X9221UPI 717-X9221UPI X9221UPI X9221UPI
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9221UPI Dual Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data