The X9221A from Quarktwin Technology Ltd. is a dual digitally controlled potentiometer featuring a 2-wire serial interface. It integrates two XDCPs in a single package, allowing for 64 taps per potentiometer. The device includes eight registers, enabling direct writing and reading of wiper positions, with the capability to store up to four positions per potentiometer. The X9221A supports resistor values of 2kΩ, 10kΩ, and 50kΩ, and offers an endurance of 100,000 writes per bit per register. It is available in a 20-lead SOIC package and is RoHS compliant. This product is suitable for applications requiring precise control and adjustment of parameters in electronic circuits.
Digital Potentiometer 2k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
IC DGTL POT 2KOHM 64TAP 20SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9221AYSZT1 | X9221AYSZT1 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2000 ohms | |
| Operating DC Voltage | 5 volts |