Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSZT1 X9221AWSZT1

Description
Manufacturer: Intersil Win Source Part Number: 799437-X9221AWSZT1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799437-X9221AWSZT1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSZT1
799437-X9221AWSZT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSZT1 799437-X9221AWSZT1
Manufacturer: Intersil Win Source Part Number: 799437-X9221AWSZT1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 799437-X9221AWSZT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Family Name: X9221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10;
Introduction Date: July 16, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9221AWSZT1
10KOHM Digital Potentiometer 717-X9221AWSZT1
IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSZT1 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSZT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9221AWSZT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9221AWSZT1-ND
Digital Potentiometers X9221AWSZT1-ND
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9221AWSZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AWSZT1
Data Acquisition - Digital Potentiometers X9221AWSZT1
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9221AWSZT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9221AWSZT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9221AWSZT1
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site
Digital Potentiometers - X9221AWSZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AWSZT1
Digital Potentiometers X9221AWSZT1
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 799437-X9221AWSZT1 717-X9221AWSZT1 X9221AWSZT1-ND X9221AWSZT1 X9221AWSZT1 X9221AWSZT1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSZT1 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts 5 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data