Renesas Electronics Corporation 10KOHM Digital Potentiometer X9221AWSI

Description
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-X9221AWSI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9221AWSI
10KOHM Digital Potentiometer 717-X9221AWSI
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSI can be used for catalog matching and distributor lookup.

64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC Product overview: X9221AWSI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSI can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSI
1281098-X9221AWSI
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSI 1281098-X9221AWSI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281098-X9221AWSI Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: X9221A Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281098-X9221AWSI
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: X9221A
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40

Buy Now
Digital Potentiometers - X9221AWSI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AWSI
Digital Potentiometers X9221AWSI
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Digital Potentiometers - X9221AWSI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AWSI
Digital Potentiometers X9221AWSI
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9221AWSI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AWSI
Data Acquisition - Digital Potentiometers X9221AWSI
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9221AWSI 1281098-X9221AWSI X9221AWSI X9221AWSI
Product Name 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSI Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details