IC DGTL POT 10KOHM 64TAP 20DIP Product overview: X9221AWPI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWPI can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-PDIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281095-X9221AWPI
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: X9221A
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
IC DGTL POT 10KOHM 64TAP 20DIP
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-PDIP
IC DGTL POT 10KOHM 64TAP 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-X9221AWPI | X9221AWPI-ND | 1281095-X9221AWPI | X9221AWPI | X9221AWPI | X9221AWPI |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWPI | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 20-DIP (0.300", 7.62mm) | ThroughHole; "20-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |