Renesas Electronics Corporation Digital Potentiometers X9221AUST2

Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9221AUST2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9221AUST2-ND
Digital Potentiometers X9221AUST2-ND
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9221AUST2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AUST2
Data Acquisition - Digital Potentiometers X9221AUST2
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9221AUST2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AUST2
Digital Potentiometers X9221AUST2
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9221AUST2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9221AUST2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9221AUST2
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9221AUST2-ND X9221AUST2 X9221AUST2 X9221AUST2
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details