Renesas Electronics Corporation Digital Potentiometers X9221AUSIT1

Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9221AUSIT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AUSIT1
Digital Potentiometers X9221AUSIT1
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9221AUSIT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AUSIT1
Data Acquisition - Digital Potentiometers X9221AUSIT1
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9221AUSIT1 X9221AUSIT1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Adjustable Resistors - 2274842 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details