Renesas Electronics Corporation Digital Potentiometers X9221AUSI

Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9221AUSI-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9221AUSI-ND
Digital Potentiometers X9221AUSI-ND
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
 - X9221AUSI - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 2 Func, 50000ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO20

Digital Potentiometer, 2 Func, 50000ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO20

Supplier's Site Datasheet
Digital Potentiometers - X9221AUSI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AUSI
Digital Potentiometers X9221AUSI
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9221AUSI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9221AUSI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9221AUSI
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9221AUSI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AUSI
Data Acquisition - Digital Potentiometers X9221AUSI
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9221AUSI-ND X9221AUSI X9221AUSI X9221AUSI X9221AUSI
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details