Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AUS X9221AUS

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939171-X9221AUS Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9221A Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939171-X9221AUS Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9221A Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AUS
939171-X9221AUS
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AUS 939171-X9221AUS
Manufacturer: Renesas Electronics America Win Source Part Number: 939171-X9221AUS Series: XDCP™ Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9221A Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 939171-X9221AUS
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X9221A
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-X9221AUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9221AUS
50KOHM Digital Potentiometer 717-X9221AUS
IC DGTL POT 50KOHM 64TAP 20SOIC Product overview: X9221AUS from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AUS can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP 20SOIC Product overview: X9221AUS from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AUS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9221AUS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AUS
Data Acquisition - Digital Potentiometers X9221AUS
IC DGTL POT 50KOHM 64TAP 20SOIC

IC DGTL POT 50KOHM 64TAP 20SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9221AUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AUS
Digital Potentiometers X9221AUS
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 939171-X9221AUS 717-X9221AUS X9221AUS X9221AUS
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AUS 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details