Renesas Electronics Corporation 1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer X9119TV14Z-2.7

Description
The X9119 integrates a single digitally controlled potentiometer (XDCP™) on a monolithic CMOS integrated circuit. The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. The potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four nonvolatile data registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power-up recalls the contents of the default data register (DR0) to the WCR. The XDCP™ can be used as a 3-terminal potentiometer or as a 2-terminal variable resistor in a wide variety of applications including control, parameter adjustments and signal processing.
Request a Quote Datasheet
Description
The X9119 integrates a single digitally controlled potentiometer (XDCP™) on a monolithic CMOS integrated circuit. The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. The potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four nonvolatile data registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power-up recalls the contents of the default data register (DR0) to the WCR. The XDCP™ can be used as a 3-terminal potentiometer or as a 2-terminal variable resistor in a wide variety of applications including control, parameter adjustments and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer - X9119TV14Z-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer
X9119TV14Z-2.7
1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer X9119TV14Z-2.7
The X9119 integrates a single digitally controlled potentiometer (XDCP™) on a monolithic CMOS integrated circuit. The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. The potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four nonvolatile data registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power-up recalls the contents of the default data register (DR0) to the WCR. The XDCP™ can be used as a 3-terminal potentiometer or as a 2-terminal variable resistor in a wide variety of applications including control, parameter adjustments and signal processing.

The X9119 integrates a single digitally controlled potentiometer (XDCP™) on a monolithic CMOS integrated circuit.
The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. The potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four nonvolatile data registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.
The XDCP™ can be used as a 3-terminal potentiometer or as a 2-terminal variable resistor in a wide variety of applications including control, parameter adjustments and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - X9119TV14Z-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9119TV14Z-2.7-ND
Digital Potentiometers X9119TV14Z-2.7-ND
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas - 79K9030 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas
79K9030
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas 79K9030
IC,Digital Potentiometer,CMOS,T SSOP,14PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,14PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - X9119TV14Z-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9119TV14Z-2.7
Data Acquisition - Digital Potentiometers X9119TV14Z-2.7
IC DGTL POT 100KOHM 14TSSOP

IC DGTL POT 100KOHM 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9119TV14Z-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9119TV14Z-2.7
Digital Potentiometers X9119TV14Z-2.7
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9119TV14Z-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9119TV14Z-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9119TV14Z-2.7
IC DGTL POT 100KOHM 14TSSOP

IC DGTL POT 100KOHM 14TSSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9119TV14Z-2.7 X9119TV14Z-2.7-ND 79K9030 X9119TV14Z-2.7 X9119TV14Z-2.7 X9119TV14Z-2.7
Product Name 1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 150 C (302 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers