The X9119 integrates a single digitally controlled potentiometer (XDCP™) on a monolithic CMOS integrated circuit.
The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. The potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four nonvolatile data registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array through the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.
The XDCP™ can be used as a 3-terminal potentiometer or as a 2-terminal variable resistor in a wide variety of applications including control, parameter adjustments and signal processing.
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281091-X9119TV14IZ
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: X9119
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 1024
Resistance - Wiper (Ohms): 150
IC DGTL POT 100KOHM 14TSSOP Product overview: X9119TV14IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9119TV14IZ can be used for catalog matching and distributor lookup.
IC DGTL POT 100KOHM 14TSSOP
IC DGTL POT 100KOHM 14TSSOP
IC,Digital Potentiometer,CMOS,T
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9119TV14IZ | X9119TV14IZ-ND | 1281091-X9119TV14IZ | 717-X9119TV14IZ | X9119TV14IZ | X9119TV14IZ | 79K9027 | X9119TV14IZ |
| Product Name | 1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9119TV14IZ | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |