Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps I²C Interface 14-TSSOP
IC DGTL POT 100KOHM 14TSSOP
IC DGTL POT 100KOHM 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9118TV14-ND | X9118TV14 | X9118TV14 | X9118TV14 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts | 5 volts |