The X9116WS8IZ is a digitally controlled nonvolatile potentiometer designed for trimmer applications, featuring 16 wiper taps and a 3-wire up/down serial interface. It operates with a supply voltage range of 2.7V to 5.5V and has a total resistance of 10kΩ. The device consumes a maximum active current of less than 50µA and a standby current of less than 1µA, making it suitable for low-power applications. The last wiper position is stored in nonvolatile memory, allowing it to recall the setting upon power-up. The X9116WS8IZ is available in an 8-lead SOIC package and is RoHS compliant, with options for Pb-free materials. This product can effectively replace mechanical trimmers, providing advantages in stability and reliability.
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
DIGIPOT, 16 PSTN
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 16TAP 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9116WS8IZ-ND | X9116WS8IZ | X9116WS8IZ | X9116WS8IZ |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |