The X9116WS8 is a digitally controlled nonvolatile potentiometer designed for trimmer applications. It features 16 wiper taps and utilizes a 3-wire up/down serial interface for programming the tap position. The device operates with a supply voltage range of 2.7V to 5V and has a total resistance of 10kΩ. Active current consumption is less than 50µA, while standby current is under 1µA, making it suitable for low-power applications. The potentiometer consists of 15 equal resistor segments connected to a wiper pin via programmable CMOS switches. The last wiper position is stored in nonvolatile memory, allowing it to be recalled upon power-up. The device is available in an 8-lead SOIC package and is RoHS compliant, with options for Pb-free materials. This product can effectively replace mechanical trimmers, offering advantages such as improved temperature stability and reliability.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281085-X9116WS8
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: X9116
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 16
Resistance - Wiper (Ohms): 200
DIGIPOT, 16 PSTN Product overview: X9116WS8 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9116WS8 can be used for catalog matching and distributor lookup.
Digital Potentiometer, 1 Func, 10000ohm, Increment/decrement Control Interface, 16 Positions, CMOS, PDSO8
Digital Potentiometer, 1 Func, 10000ohm, Increment/decrement Control Interface, 16 Positions, CMOS, PDSO8
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 16TAP 8SOIC
DIGIPOT, 16 PSTN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281085-X9116WS8 | 717-X9116WS8 | X9116WS8 | X9116WS8 | X9116WS8 | X9116WS8 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9116WS8 | Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 5 volts | 5 volts |