The X9116WS8-2.7 is a digitally controlled nonvolatile potentiometer designed for trimmer applications. It features 16 wiper taps and utilizes a 3-wire up/down serial interface for programming the tap position. The device operates with a supply voltage range of 2.7V to 5.5V and has a total resistance of 10kΩ. Active current consumption is less than 50µA, while standby current is below 1µA, making it suitable for low-power applications. The last wiper position is stored in nonvolatile memory, allowing it to recall the last setting upon power-up. The X9116WS8-2.7 is available in an 8-lead SOIC package and is RoHS compliant. This product can effectively replace mechanical trimmers, offering advantages such as improved temperature stability and reliability.
Digital Potentiometer, 1 Func, 10000ohm, Increment/decrement Control Interface, 16 Positions, CMOS, PDSO8
DIGIPOT, 16 PSTN
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 16TAP 8SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9116WS8-2.7 | X9116WS8-2.7 | X9116WS8-2.7 | X9116WS8-2.7 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 20 +/- % | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |