The X9015WS8-2.7 is a volatile digital potentiometer featuring 32 taps and a 3-wire up/down serial interface. It operates with a supply voltage range of 2.7V to 5.5V and has a total resistance of 10kΩ. The device consumes a maximum operating current of 50µA and a standby current of 1µA. The wiper position is set to Tap #15 upon power-up, and the wiper can be adjusted by toggling the increment pin while controlling the direction with the up/down input. The X9015 is available in an 8-lead SOIC package and is RoHS compliant. This component is suitable for applications requiring precise control of analog values through digital means.
IC DGTL POT 10KOHM 32TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9015WS8-2.7 | X9015WS8-2.7 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms |