Renesas Electronics Corporation Low Noise, Low Power, Volatile; Single Digitally Controlled (XDCP™) Potentiometer X9015US8IZ-2.7

Description
The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined by information communicated to the device on the 3-wire port. The 3-wire port changes the tap position by a falling edge on the increment pin. The direction the wiper moves is determined by the state of the up/down pin. The wiper position at power up is Tap #15.brbr The X9015 can be used in a wide variety of applications that require a digitally controlled variable resistor to set analog values.
Request a Quote Datasheet
Description
The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined by information communicated to the device on the 3-wire port. The 3-wire port changes the tap position by a falling edge on the increment pin. The direction the wiper moves is determined by the state of the up/down pin. The wiper position at power up is Tap #15.brbr The X9015 can be used in a wide variety of applications that require a digitally controlled variable resistor to set analog values.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise, Low Power, Volatile; Single Digitally Controlled (XDCP™) Potentiometer - X9015US8IZ-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
Low Noise, Low Power, Volatile; Single Digitally Controlled (XDCP™) Potentiometer
X9015US8IZ-2.7
Low Noise, Low Power, Volatile; Single Digitally Controlled (XDCP™) Potentiometer X9015US8IZ-2.7
The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined by information communicated to the device on the 3-wire port. The 3-wire port changes the tap position by a falling edge on the increment pin. The direction the wiper moves is determined by the state of the up/down pin. The wiper position at power up is Tap #15.brbr The X9015 can be used in a wide variety of applications that require a digitally controlled variable resistor to set analog values.

The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined by information communicated to the device on the 3-wire port. The 3-wire port changes the tap position by a falling edge on the increment pin. The direction the wiper moves is determined by the state of the up/down pin. The wiper position at power up is Tap #15.brbr The X9015 can be used in a wide variety of applications that require a digitally controlled variable resistor to set analog values.

Supplier's Site Datasheet
Digital Potentiometers - X9015US8IZ-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9015US8IZ-2.7-ND
Digital Potentiometers X9015US8IZ-2.7-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8IZ-2.7
1118225-X9015US8IZ-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8IZ-2.7 1118225-X9015US8IZ-2.7
Manufacturer: Intersil Win Source Part Number: 1118225-X9015US8IZ-2 .7 Packaging: Tube/Rail Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Intersil
Win Source Part Number: 1118225-X9015US8IZ-2.7
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9015US8IZ-2.7
50KOHM Digital Potentiometer 717-X9015US8IZ-2.7
IC DGTL POT 50KOHM 32TAP 8SOIC Product overview: X9015US8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9015US8IZ-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 32TAP 8SOIC Product overview: X9015US8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9015US8IZ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9015US8IZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9015US8IZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9015US8IZ-2.7
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9015US8IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9015US8IZ-2.7
Data Acquisition - Digital Potentiometers X9015US8IZ-2.7
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas - 79K8990 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas
79K8990
Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas 79K8990
IC,Digital Potentiometer,SOP,8P IN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - X9015US8IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9015US8IZ-2.7
Digital Potentiometers X9015US8IZ-2.7
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9015US8IZ-2.7 X9015US8IZ-2.7-ND 1118225-X9015US8IZ-2.7 717-X9015US8IZ-2.7 X9015US8IZ-2.7 X9015US8IZ-2.7 79K8990 X9015US8IZ-2.7
Product Name Low Noise, Low Power, Volatile; Single Digitally Controlled (XDCP™) Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9015US8IZ-2.7 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,sop,8Pin,plastic Rohs Compliant Renesas Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8 Surface Mount Technology (SMT / SMD); "8-SOIC 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details